Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1055/16 BK005

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.313"" (7.95mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.313"" (7.95mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1055/16BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1055/16BK005-ND
Protective Hoses, Solid Tubing, Sleeving P1055/16BK005-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.313"" (7.95mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.313"" (7.95mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 28B6245 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
28B6245
Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 28B6245
SLEEVING, FLEX, PVC, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.334"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEX, PVC, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.334"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1055/16BK005-ND 28B6245
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details