Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1053/8 BK003

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.375"" (9.52mm) 250' (76.20m)"
Request a Quote
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.375"" (9.52mm) 250' (76.20m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Protective Flex Sleeving, part number PVC-105-3/8, is designed for flexible applications and is made from PVC material. It features a minimum internal diameter of 0.375 inches and a maximum internal diameter of 0.399 inches, with a minimum wall thickness of 0.025 inches. The product is available in black and complies with various standards, including UL Standard 224 and CSA International Standard 198. This sleeving has a temperature range of -20 to 105°C and demonstrates a minimum tensile strength of 2780 psi and an elongation of 260%, as per ASTM D638. It also exhibits a dielectric strength of 870 V/mil and a volume resistivity of 2x10^14 ohm-cm, ensuring reliable electrical insulation. The product is RoHS compliant and does not contain any hazardous substances listed under the EU's REACH regulation. Packaged in a length of 250 feet, this sleeving is suitable for various applications requiring protection and insulation of wires and cables.

Datasheet Summary
Powered by GS/AI

The Protective Flex Sleeving, part number PVC-105-3/8, is designed for flexible applications and is made from PVC material. It features a minimum internal diameter of 0.375 inches and a maximum internal diameter of 0.399 inches, with a minimum wall thickness of 0.025 inches. The product is available in black and complies with various standards, including UL Standard 224 and CSA International Standard 198. This sleeving has a temperature range of -20 to 105°C and demonstrates a minimum tensile strength of 2780 psi and an elongation of 260%, as per ASTM D638. It also exhibits a dielectric strength of 870 V/mil and a volume resistivity of 2x10^14 ohm-cm, ensuring reliable electrical insulation. The product is RoHS compliant and does not contain any hazardous substances listed under the EU's REACH regulation. Packaged in a length of 250 feet, this sleeving is suitable for various applications requiring protection and insulation of wires and cables.

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1053/8BK003-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1053/8BK003-ND
Protective Hoses, Solid Tubing, Sleeving P1053/8BK003-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.375"" (9.52mm) 250' (76.20m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.375"" (9.52mm) 250' (76.20m)"

Buy Now Datasheet
Sleeving, Protective Flex, 9.525Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 92F7257 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 9.525Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
92F7257
Sleeving, Protective Flex, 9.525Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 92F7257
SLEEVING, PROTECTIVE FLEX, 9.525MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:9.525mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 9.525MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:9.525mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1053/8BK003-ND 92F7257
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 9.525Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details