Alpha Wire Sleeving, Protective Flex, 63.5Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire P10521/2 BK007

Description
SLEEVING, PROTECTIVE FLEX, 63.5MM, BLACK, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:63.5mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
SLEEVING, PROTECTIVE FLEX, 63.5MM, BLACK, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:63.5mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Protective Flex, 63.5Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 66F2731 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 63.5Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
66F2731
Sleeving, Protective Flex, 63.5Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 66F2731
SLEEVING, PROTECTIVE FLEX, 63.5MM, BLACK, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:63.5mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 63.5MM, BLACK, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:63.5mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 66F2731
Product Name Sleeving, Protective Flex, 63.5Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0838016002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Sleeves - 1811999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details