Alpha Wire Wire & Cable Management P10520 CL001

Description
PVC10520 CLEAR 1000 FT
Request a Quote
Description
PVC10520 CLEAR 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - P10520 CL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
P10520 CL001
Wire & Cable Management P10520 CL001
PVC10520 CLEAR 1000 FT

PVC10520 CLEAR 1000 FT

Buy Now
Pvc10520 Clear 1000 Ft Rohs Compliant Alpha Wire - 99F4519 - Newark, An Avnet Company
Chicago, IL, United States
Pvc10520 Clear 1000 Ft Rohs Compliant Alpha Wire
99F4519
Pvc10520 Clear 1000 Ft Rohs Compliant Alpha Wire 99F4519
PVC10520 CLEAR 1000 FT ROHS COMPLIANT: YES

PVC10520 CLEAR 1000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number P10520 CL001 99F4519
Product Name Wire & Cable Management Pvc10520 Clear 1000 Ft Rohs Compliant Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 16-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details