Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1052 BK005

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.258"" (6.55mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.258"" (6.55mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1052BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1052BK005-ND
Protective Hoses, Solid Tubing, Sleeving P1052BK005-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.258"" (6.55mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.258"" (6.55mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Protective Flex, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 28B6210 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
28B6210
Sleeving, Protective Flex, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 28B6210
SLEEVING, PROTECTIVE FLEX, 6.68MM, BLACK, 100FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 6.68MM, BLACK, 100FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1052BK005-ND 28B6210
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details