Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1051IN CL007

Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 1.000"" (25.40mm) 50.00' (15.24m)"
Request a Quote Datasheet
Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 1.000"" (25.40mm) 50.00' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - AP1051IN-50-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
AP1051IN-50-ND
Protective Hoses, Solid Tubing, Sleeving AP1051IN-50-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 1.000"" (25.40mm) 50.00' (15.24m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 1.000"" (25.40mm) 50.00' (15.24m)"

Buy Now Datasheet
Sleeving, Protective Flex, 25.4Mm, Transistor, 50Ft; Sleeving / Tubing Type Alpha Wire - 66F2607 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 25.4Mm, Transistor, 50Ft; Sleeving / Tubing Type Alpha Wire
66F2607
Sleeving, Protective Flex, 25.4Mm, Transistor, 50Ft; Sleeving / Tubing Type Alpha Wire 66F2607
SLEEVING, PROTECTIVE FLEX, 25.4MM, TRANSISTOR, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 25.4MM, TRANSISTOR, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AP1051IN-50-ND 66F2607
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 25.4Mm, Transistor, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details