Alpha Wire Protective Hoses, Solid Tubing, Sleeving P10518 CL001

Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.040"" (1.02mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.040"" (1.02mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P10518CL001-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P10518CL001-ND
Protective Hoses, Solid Tubing, Sleeving P10518CL001-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.040"" (1.02mm) 1000' (304.80m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.040"" (1.02mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Flex, Pvc, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire - 93B9356 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flex, Pvc, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
93B9356
Sleeving, Flex, Pvc, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire 93B9356
SLEEVING, FLEX, PVC, TRANSPARENT, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:0.049"; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, FLEX, PVC, TRANSPARENT, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:0.049"; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P10518CL001-ND 93B9356
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flex, Pvc, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 2 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Power Cable Wraps - 002611-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details