The FIT Wire Management Tubing, part number P10512, is a non-shrinkable tubing made from PVC, designed for wire and cable routing applications. It features a minimum inner diameter of 0.081 inches and a maximum inner diameter of 0.089 inches, with a nominal wall thickness of 0.016 inches. The tubing is available in black and clear colors. This product meets several applicable specifications, including UL Standard 224 and CSA International Standard 198, and is compliant with military standards MIL-I-631D. It operates effectively within a temperature range of -20 to 105°C and has a minimum tensile strength of 2780 psi and elongation of 260%, as per ASTM D638. The dielectric strength is rated at a minimum of 870 V/mil, and the volume resistivity is 2x10^14 ohm-cm. The tubing is also compliant with environmental regulations, including RoHS and REACH, ensuring it does not contain hazardous substances. It is lead-free and meets California Proposition 65 requirements. This product is suitable for applications requiring protection from flammability, high heat, abrasion, and chemicals.
Offering protection from flammability, high heat, abrasion, and chemicals. Alpha tubing has the size for your wire and cable routing needs.
| Alpha Wire | |
|---|---|
| Product Category | Tubing |
| Product Number | P10512 |
| Product Name | FIT Wire Management, Tubing |
| Type | Plastic; Electrical |
| Material | Poly Vinyl Chloride |
| Shape | Round |
| Color / Clarity | Clear; Solid |