Alpha Wire Protective Hoses, Solid Tubing, Sleeving P10512 CL002

Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.081"" (2.06mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.081"" (2.06mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P10512CL002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P10512CL002-ND
Protective Hoses, Solid Tubing, Sleeving P10512CL002-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.081"" (2.06mm) 500' (152.40m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.081"" (2.06mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Pvc, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7577 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Pvc, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7577
Sleeving, Pvc, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7577
SLEEVING, PVC, TRANSPARENT, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:0.089"; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

SLEEVING, PVC, TRANSPARENT, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:0.089"; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P10512CL002-ND 92F7577
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Pvc, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details