Alpha Wire Protective Hoses, Solid Tubing, Sleeving P10510 BK002

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.102"" (2.59mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.102"" (2.59mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P10510BK002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P10510BK002-ND
Protective Hoses, Solid Tubing, Sleeving P10510BK002-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.102"" (2.59mm) 500' (152.40m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.102"" (2.59mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective Flex, 2.692Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7574 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 2.692Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7574
Sleeving, Protective Flex, 2.692Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7574
SLEEVING, PROTECTIVE FLEX, 2.692MM, BLACK, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.692mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 2.692MM, BLACK, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.692mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P10510BK002-ND 92F7574
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 2.692Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details