Alpha Wire Cable and Cord Grips MPG7 NC080

Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Brass, Nickel Plated PG7 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Brass, Nickel Plated PG7 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - MPG7NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MPG7NC080-ND
Cable and Cord Grips MPG7NC080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Brass, Nickel Plated PG7 Silver"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Brass, Nickel Plated PG7 Silver"

Buy Now Datasheet
Cable Gland, Pg7, Brass, 3-6.5Mm; Thread Size Imperial Alpha Wire - 60AC7209 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg7, Brass, 3-6.5Mm; Thread Size Imperial Alpha Wire
60AC7209
Cable Gland, Pg7, Brass, 3-6.5Mm; Thread Size Imperial Alpha Wire 60AC7209
CABLE GLAND, PG7, BRASS, 3-6.5MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG7, BRASS, 3-6.5MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number MPG7NC080-ND 60AC7209
Product Name Cable and Cord Grips Cable Gland, Pg7, Brass, 3-6.5Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601009R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Standard Straight-Through Cable Gland - 4221716 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.6299 inch (16 mm)
View Details