Alpha Wire FIT Wire Management, Cable Glands MPG11

Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number MPG11 is a cable gland designed for effective wire management and strain relief. It features a clamping range of 0.197 to 0.315 inches (5 to 10 mm) and a thread length of 0.236 inches (6 mm). The product is constructed with a metal color finish and is packaged in units of 10. Additionally, the MPG11 is RoHS-compliant, ensuring it meets environmental standards regarding hazardous substances. This product is suitable for applications requiring reliable cable protection and strain relief.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number MPG11 is a cable gland designed for effective wire management and strain relief. It features a clamping range of 0.197 to 0.315 inches (5 to 10 mm) and a thread length of 0.236 inches (6 mm). The product is constructed with a metal color finish and is packaged in units of 10. Additionally, the MPG11 is RoHS-compliant, ensuring it meets environmental standards regarding hazardous substances. This product is suitable for applications requiring reliable cable protection and strain relief.

Suppliers

Company
Product
Description
Supplier Links
FIT Wire Management, Cable Glands - MPG11 - Alpha Wire
Elizabeth, NJ, United States
FIT Wire Management, Cable Glands
MPG11
FIT Wire Management, Cable Glands MPG11
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Sealing Glands
Product Number MPG11
Product Name FIT Wire Management, Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details