Alpha Wire Cable and Cord Grips MPG11 NC080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass, Nickel Plated PG11 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass, Nickel Plated PG11 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - MPG11NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MPG11NC080-ND
Cable and Cord Grips MPG11NC080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass, Nickel Plated PG11 Silver"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass, Nickel Plated PG11 Silver"

Buy Now Datasheet
Cable Glands - 1753763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753763
Cable Glands 1753763
Alpha Wire MPG11 NC080 Cable Gland

Alpha Wire MPG11 NC080 Cable Gland

Supplier's Site
Cable Gland, Pg11, Brass, 5-10Mm; Thread Size Imperial Alpha Wire - 60AC7204 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg11, Brass, 5-10Mm; Thread Size Imperial Alpha Wire
60AC7204
Cable Gland, Pg11, Brass, 5-10Mm; Thread Size Imperial Alpha Wire 60AC7204
CABLE GLAND, PG11, BRASS, 5-10MM; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG11, BRASS, 5-10MM; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number MPG11NC080-ND 1753763 60AC7204
Product Name Cable and Cord Grips Cable Glands Cable Gland, Pg11, Brass, 5-10Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248542 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details