The Alpha Wire part number MP18142KW is an 18 AWG industrial series cable designed for enhanced control applications. It features 42 conductors and is constructed with bare copper conductors, PVC/nylon insulation, and an oil-resistant thermoplastic elastomer (TPE) jacket. The cable is rated for a voltage of 600 VRMS and is suitable for both wet and dry environments, complying with UL Type TC-ER and PLTC standards. It has a temperature range of -30 to 90°C for static applications and is sunlight resistant. The cable is designed for light to moderate flexing, with a maximum pull tension of 627 lbs and a bend radius of 8 times the cable diameter. Additionally, it meets RoHS compliance and is suitable for applications requiring resistance to oil and chemicals.
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability.
Series P Key features:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | MP18142KW |
| Product Name | Industrial Series Cable, Industrial Series P |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (19/30) AWG Bare Copper', '0.050'] |