The Alpha Wire part number MP18122LW is an 18 AWG (0.963 mm¬=) industrial series cable designed for enhanced control applications. It features a construction of bare copper conductors with PVC and nylon insulation, and a thermoplastic elastomer (TPE) jacket that provides improved oil and chemical resistance. The cable is rated for a voltage of 600 VRMS and is suitable for both wet and dry environments, complying with UL Type TC-ER and PLTC specifications. This cable supports a temperature range of -30 to 90°C for static applications and up to 90°C for dynamic use. It has a minimum bend radius of eight times the cable diameter and can withstand a maximum pull tension of 328 lbs. The cable is sunlight resistant and has a flex life rating of up to 1.5 million cycles, making it suitable for light to moderate flexing applications. Additionally, it complies with RoHS directives, ensuring it does not contain hazardous substances.
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability.
Series P Key features:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | MP18122LW |
| Product Name | Industrial Series Cable, Industrial Series P |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (19/30) AWG Bare Copper', '0.050'] |