Alpha Wire Industrial Series Cable, Industrial Series P MP16133LW

Description
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles
Description
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number MP16133LW is a 33-conductor, 16 AWG cable designed for industrial applications. It features a combination of PVC and nylon insulation with a thermoplastic elastomer (TPE) jacket, providing improved oil and chemical resistance. The cable is rated for a voltage of 600 VRMS and is suitable for both wet and dry environments, complying with UL Type TC-ER and PLTC specifications. It operates effectively within a temperature range of -30¬8C to 90¬8C for static applications and -5¬8C to 90¬8C for dynamic use. The cable supports a maximum pull tension of 674 lbs and is sunlight resistant, making it suitable for outdoor applications. Additionally, it is RoHS compliant and does not contain substances of very high concern as per REACH regulations. This product is suitable for intermittent or light-duty flexing applications with a cycle count of less than 1.5 million cycles.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number MP16133LW is a 33-conductor, 16 AWG cable designed for industrial applications. It features a combination of PVC and nylon insulation with a thermoplastic elastomer (TPE) jacket, providing improved oil and chemical resistance. The cable is rated for a voltage of 600 VRMS and is suitable for both wet and dry environments, complying with UL Type TC-ER and PLTC specifications. It operates effectively within a temperature range of -30¬8C to 90¬8C for static applications and -5¬8C to 90¬8C for dynamic use. The cable supports a maximum pull tension of 674 lbs and is sunlight resistant, making it suitable for outdoor applications. Additionally, it is RoHS compliant and does not contain substances of very high concern as per REACH regulations. This product is suitable for intermittent or light-duty flexing applications with a cycle count of less than 1.5 million cycles.

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series P - MP16133LW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series P
MP16133LW
Industrial Series Cable, Industrial Series P MP16133LW
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles

Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability.

Series P Key features:

  • Improved oil and chemical resistance
  • 18 – 8 AWG
  • 3 – 65 conductors
  • PVC/nylon insulation
  • Oil-resistant thermoplastic elastomer jacket
  • UL Type TC-ER (600 V)
  • UL Type PLTC (300 V) (18-12AWG only)
  • Sunlight resistant
  • UL Oil Res. I/II
  • Rated for up to 1.5 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number MP16133LW
Product Name Industrial Series Cable, Industrial Series P
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (26/30) AWG Bare Copper', '0.060']
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket PFA
Cable Insulation PFA
View Details