The Alpha Wire part number MP16125RW is a 25-conductor, 16 AWG industrial series cable designed for enhanced control applications. It features a combination of PVC and nylon insulation with a thermoplastic elastomer jacket, providing improved oil and chemical resistance. The cable is rated for a maximum voltage of 600 VRMS and is suitable for both dry and wet environments, with a temperature range of -30 to 90¬8C for static applications and -5 to 90¬8C for dynamic use. This cable is compliant with UL Type TC-ER and PLTC standards, making it suitable for exposed runs and control applications. It is also sunlight resistant and has a bend radius of 8 times the cable diameter. The cable's construction includes 1.4 twists per foot and a core wrap with Remay tape, ensuring durability and flexibility. Additionally, it meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. Engineers considering this cable should note its suitability for intermittent or light-duty flexing applications, with a maximum pull tension of 511 lbs and a rated flex life of less than 1.5 million cycles.
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability.
Series P Key features:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | MP16125RW |
| Product Name | Industrial Series Cable, Industrial Series P |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 16 (26/30) AWG Bare Copper', '0.060'] |