Alpha Wire Industrial Series Cable, Industrial Series P MP16103KW

Description
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles
Description
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number MP16103KW is a three-conductor cable with a 16 AWG (1.32 mm¬=) bare copper conductor. It features a nominal insulation thickness of 0.016 inches made from PVC and nylon, and a jacket made of thermoplastic elastomer (TPE) with a nominal thickness of 0.050 inches. The cable is designed for a temperature range of -30¬8C to 90¬8C for static applications and -5¬8C to 90¬8C for dynamic use. It has a voltage rating of 600 VRMS and is suitable for both wet and dry environments, complying with UL Type TC-ER and PLTC standards. This cable is characterized by its improved oil and chemical resistance, sunlight resistance, and a minimum bend radius of eight times the cable diameter. It is rated for up to 1.5 million flex life cycles, making it suitable for applications requiring intermittent or light-duty flexing. The cable is also RoHS compliant and does not contain substances of very high concern as per REACH regulations.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number MP16103KW is a three-conductor cable with a 16 AWG (1.32 mm¬=) bare copper conductor. It features a nominal insulation thickness of 0.016 inches made from PVC and nylon, and a jacket made of thermoplastic elastomer (TPE) with a nominal thickness of 0.050 inches. The cable is designed for a temperature range of -30¬8C to 90¬8C for static applications and -5¬8C to 90¬8C for dynamic use. It has a voltage rating of 600 VRMS and is suitable for both wet and dry environments, complying with UL Type TC-ER and PLTC standards. This cable is characterized by its improved oil and chemical resistance, sunlight resistance, and a minimum bend radius of eight times the cable diameter. It is rated for up to 1.5 million flex life cycles, making it suitable for applications requiring intermittent or light-duty flexing. The cable is also RoHS compliant and does not contain substances of very high concern as per REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series P - MP16103KW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series P
MP16103KW
Industrial Series Cable, Industrial Series P MP16103KW
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles

Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability.

Series P Key features:

  • Improved oil and chemical resistance
  • 18 – 8 AWG
  • 3 – 65 conductors
  • PVC/nylon insulation
  • Oil-resistant thermoplastic elastomer jacket
  • UL Type TC-ER (600 V)
  • UL Type PLTC (300 V) (18-12AWG only)
  • Sunlight resistant
  • UL Oil Res. I/II
  • Rated for up to 1.5 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number MP16103KW
Product Name Industrial Series Cable, Industrial Series P
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (26/30) AWG Bare Copper', '0.060']
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details