Alpha Wire Industrial Series Cable, Industrial Series P MP12105RW

Description
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles
Datasheet
Description
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series P - MP12105RW - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series P
MP12105RW
Industrial Series Cable, Industrial Series P MP12105RW
Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability. Series P Key features: Improved oil and chemical resistance 18 – 8 AWG 3 – 65 conductors PVC/nylon insulation Oil-resistant thermoplastic elastomer jacket UL Type TC-ER (600 V) UL Type PLTC (300 V) (18-12AWG only) Sunlight resistant UL Oil Res. I/II Rated for up to 1.5 million flex life cycles

Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability.

Series P Key features:

  • Improved oil and chemical resistance
  • 18 – 8 AWG
  • 3 – 65 conductors
  • PVC/nylon insulation
  • Oil-resistant thermoplastic elastomer jacket
  • UL Type TC-ER (600 V)
  • UL Type PLTC (300 V) (18-12AWG only)
  • Sunlight resistant
  • UL Oil Res. I/II
  • Rated for up to 1.5 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number MP12105RW
Product Name Industrial Series Cable, Industrial Series P
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 12 (65/30) AWG Bare Copper', '0.093']
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details