Alpha Wire Cable Glands MNPT3/8 NC080

Description
Alpha Wire MNPT3/8 NC080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire MNPT3/8 NC080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753762
Cable Glands 1753762
Alpha Wire MNPT3/8 NC080 Cable Gland

Alpha Wire MNPT3/8 NC080 Cable Gland

Supplier's Site
Cable and Cord Grips - MNPT3/8NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MNPT3/8NC080-ND
Cable and Cord Grips MNPT3/8NC080-ND
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated 3/8"" NPT Silver"

"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated 3/8"" NPT Silver"

Buy Now Datasheet
Cable Gland, 3/8 Npt, Brass, 4-8Mm; Thread Size Imperial Alpha Wire - 60AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/8 Npt, Brass, 4-8Mm; Thread Size Imperial Alpha Wire
60AC7203
Cable Gland, 3/8 Npt, Brass, 4-8Mm; Thread Size Imperial Alpha Wire 60AC7203
CABLE GLAND, 3/8" NPT, BRASS, 4-8MM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, 3/8" NPT, BRASS, 4-8MM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753762 MNPT3/8NC080-ND 60AC7203
Product Name Cable Glands Cable and Cord Grips Cable Gland, 3/8 Npt, Brass, 4-8Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308166 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details