Alpha Wire Cable and Cord Grips MNPT3/4 NC080

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated 3/4"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated 3/4"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - MNPT3/4NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MNPT3/4NC080-ND
Cable and Cord Grips MNPT3/4NC080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated 3/4"" NPT Silver"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated 3/4"" NPT Silver"

Buy Now Datasheet
Cable Glands - 1753760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753760
Cable Glands 1753760
Alpha Wire MNPT3/4 NC080 Cable Gland

Alpha Wire MNPT3/4 NC080 Cable Gland

Supplier's Site
Cable Gland, 3/4 Npt, Brass, 13-18Mm; Thread Size Imperial Alpha Wire - 60AC7202 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/4 Npt, Brass, 13-18Mm; Thread Size Imperial Alpha Wire
60AC7202
Cable Gland, 3/4 Npt, Brass, 13-18Mm; Thread Size Imperial Alpha Wire 60AC7202
CABLE GLAND, 3/4" NPT, BRASS, 13-18MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, 3/4" NPT, BRASS, 13-18MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number MNPT3/4NC080-ND 1753760 60AC7202
Product Name Cable and Cord Grips Cable Glands Cable Gland, 3/4 Npt, Brass, 13-18Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bending-proof Nylon Cable Glands (Type A) - MIV-BPNCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 1856092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.7087 inch (18 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details