Alpha Wire Cable and Cord Grips MES25 NC080

Description
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - MES25NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MES25NC080-ND
Cable and Cord Grips MES25NC080-ND
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"

"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"

Buy Now Datasheet
Cable Gland, M25X1.5, Brass, 11-17Mm; Thread Size Imperial Alpha Wire - 60AC7198 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25X1.5, Brass, 11-17Mm; Thread Size Imperial Alpha Wire
60AC7198
Cable Gland, M25X1.5, Brass, 11-17Mm; Thread Size Imperial Alpha Wire 60AC7198
CABLE GLAND, M25X1.5, BRASS, 11-17MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, M25X1.5, BRASS, 11-17MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number MES25NC080-ND 60AC7198
Product Name Cable and Cord Grips Cable Gland, M25X1.5, Brass, 11-17Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details