Alpha Wire Cable Glands MES12 NC080

Description
Alpha Wire MES12 NC080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire MES12 NC080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753752
Cable Glands 1753752
Alpha Wire MES12 NC080 Cable Gland

Alpha Wire MES12 NC080 Cable Gland

Supplier's Site
Cable and Cord Grips - MES12NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MES12NC080-ND
Cable and Cord Grips MES12NC080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver"

Buy Now Datasheet
Cable Gland, M12X1.5, Brass, 3-6.5Mm; Thread Size Imperial Alpha Wire - 60AC7195 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M12X1.5, Brass, 3-6.5Mm; Thread Size Imperial Alpha Wire
60AC7195
Cable Gland, M12X1.5, Brass, 3-6.5Mm; Thread Size Imperial Alpha Wire 60AC7195
CABLE GLAND, M12X1.5, BRASS, 3-6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, M12X1.5, BRASS, 3-6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753752 MES12NC080-ND 60AC7195
Product Name Cable Glands Cable and Cord Grips Cable Gland, M12X1.5, Brass, 3-6.5Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable Glands - 1SNG601159R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details