Alpha Wire Multi-Conductor & Paired Cables M9626010 BK001

Description
M9626010 BLACK 1000 FT
Request a Quote
Description
M9626010 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M9626010 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M9626010 BK001
Multi-Conductor & Paired Cables M9626010 BK001
M9626010 BLACK 1000 FT

M9626010 BLACK 1000 FT

Buy Now
Ae Tray Cable / 1000 Ft Alpha Wire - 89R8624 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / 1000 Ft Alpha Wire
89R8624
Ae Tray Cable / 1000 Ft Alpha Wire 89R8624
AE TRAY CABLE / 1000 FT

AE TRAY CABLE / 1000 FT

Supplier's Site
Fort Worth, TX, USA
Cable; 16 AWG; 7; 7/0.0192; 0.015 in. (Nom.); 0.035 in.; 0.265 in.; Black PVC
70172417
Cable; 16 AWG; 7; 7/0.0192; 0.015 in. (Nom.); 0.035 in.; 0.265 in.; Black PVC 70172417
Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Voltage: 300 V
Temperature: 105°C
UL PLTC/ITC/CL3
Sunlight Resistant
Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC
Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M9626010 BK001 89R8624 70172417
Product Name Multi-Conductor & Paired Cables Ae Tray Cable / 1000 Ft Alpha Wire Cable; 16 AWG; 7; 7/0.0192; 0.015 in. (Nom.); 0.035 in.; 0.265 in.; Black PVC
Cable Type PLTC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368215 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details