Alpha Wire Ae Tray Cable / 1000 Ft Alpha Wire M9528010 BK001

Description
AE TRAY CABLE / 1000 FT
Description
AE TRAY CABLE / 1000 FT

Suppliers

Company
Product
Description
Supplier Links
Ae Tray Cable / 1000 Ft Alpha Wire - 89R8602 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / 1000 Ft Alpha Wire
89R8602
Ae Tray Cable / 1000 Ft Alpha Wire 89R8602
AE TRAY CABLE / 1000 FT

AE TRAY CABLE / 1000 FT

Supplier's Site
Fort Worth, TX, USA
Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 18 AWG; 7/26; PVC
70172412
Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 18 AWG; 7/26; PVC 70172412
Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Voltage: 300 V
Temperature: 105°C
UL PLTC/ITC/CL3
Sunlight Resistant
Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC
Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 89R8602 70172412
Product Name Ae Tray Cable / 1000 Ft Alpha Wire Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 18 AWG; 7/26; PVC
Cable Type PLTC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 083861-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SF-SMAN-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBB-M8G3-P-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers