Alpha Wire Multi-Conductor & Paired Cables M9526010 BK001

Description
M9526010 BLACK 1000 FT
Request a Quote
Description
M9526010 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M9526010 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M9526010 BK001
Multi-Conductor & Paired Cables M9526010 BK001
M9526010 BLACK 1000 FT

M9526010 BLACK 1000 FT

Buy Now
Ae Tray Cable / 1000 Ft Alpha Wire - 89R8598 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / 1000 Ft Alpha Wire
89R8598
Ae Tray Cable / 1000 Ft Alpha Wire 89R8598
AE TRAY CABLE / 1000 FT

AE TRAY CABLE / 1000 FT

Supplier's Site
Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 16 AWG; 7/0.0192 - 70172413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 16 AWG; 7/0.0192
70172413
Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 16 AWG; 7/0.0192 70172413
Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Voltage: 300 V
Temperature: 105°C
UL PLTC/ITC/CL3
Sunlight Resistant
Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC
Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M9526010 BK001 89R8598 70172413
Product Name Multi-Conductor & Paired Cables Ae Tray Cable / 1000 Ft Alpha Wire Cable, Overall Shielded; Stranded Tinned Copper; 1; 300 V; 16 AWG; 7/0.0192
Cable Type PLTC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024854 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details