Alpha Wire Multiple Conductor Cables M9520010 BK001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M9520010BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M9520010BK001-ND
Multiple Conductor Cables M9520010BK001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M9520010 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M9520010 BK001
Multi-Conductor & Paired Cables M9520010 BK001
M9520010 BLACK 1000 FT

M9520010 BLACK 1000 FT

Buy Now
Fort Worth, TX, USA
Cable; 2; 4; 7/28; PVC; PVC; 105 degC; 300 V; 50 Ohms
70172411
Cable; 2; 4; 7/28; PVC; PVC; 105 degC; 300 V; 50 Ohms 70172411
Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Voltage: 300 V
Temperature: 105°C
UL PLTC/ITC/CL3
Sunlight Resistant
Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC
Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling, Class 1, Division 2 Locations

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number M9520010BK001-ND M9520010 BK001 70172411
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable; 2; 4; 7/28; PVC; PVC; 105 degC; 300 V; 50 Ohms
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
ZK2000-5200-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details