Alpha Wire Multiple Conductor Cables M5392 SL005

Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M5392SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M5392SL005-ND
Multiple Conductor Cables M5392SL005-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M5392 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M5392 SL005
Multi-Conductor & Paired Cables M5392 SL005
M5392 SLATE 100 FT

M5392 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M5392 SL005 - ALPM5392-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M5392 SL005
ALPM5392-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M5392 SL005 ALPM5392-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M5392 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M5392 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.251 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M5392 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M5392 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.251 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Alpha Wire - 89R7596 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R7596
Ae C&c / 100 Ft Alpha Wire 89R7596
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M5392SL005-ND M5392 SL005 ALPM5392-SL005 89R7596
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M5392 SL005 Ae C&c / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details