The Alpha Wire Communication and Control Cable, part number M5391, features three conductors made of tinned copper with an 18 AWG size. The cable has a nominal PVC insulation wall thickness of 0.016 inches and a jacket thickness of 0.032 inches, providing durability and protection. It is designed with a minimum of 4.8 twists per foot for effective signal integrity and is shielded with aluminum/Mylar tape and tinned copper braid for enhanced electromagnetic interference (EMI) performance. This cable operates within a temperature range of -20°C to 80°C and has a voltage rating of 300 VRMS. It exhibits low capacitance of 52 pF/ft at 1 kHz, which is beneficial for maintaining signal quality over longer distances. The cable is compliant with various standards, including UL AWM/Style 2464 and RoHS directives, ensuring it meets safety and environmental regulations. Available in multiple lengths, M5391 is suitable for a variety of applications, including audio systems, data transmission, and control systems.
Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing
Communication and Control Typical applications:
Low capacitance cables for improved transmission distances and signal integrity.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | M5391 |
| Product Name | Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (16/30) AWG Tinned Copper', '0.047'] |