Alpha Wire Multi-Conductor & Paired Cables M5391 NC001

Description
M5391 NO COLOR 1000 FT
Request a Quote
Description
M5391 NO COLOR 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M5391 NC001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M5391 NC001
Multi-Conductor & Paired Cables M5391 NC001
M5391 NO COLOR 1000 FT

M5391 NO COLOR 1000 FT

Buy Now
Ae C&c / 1000 Ft Alpha Wire - 89R7590 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R7590
Ae C&c / 1000 Ft Alpha Wire 89R7590
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha M5391 NC001 - ALPM5391-NC001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha M5391 NC001
ALPM5391-NC001
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha M5391 NC001 ALPM5391-NC001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M5391 NC001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M5391 NC001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.263 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M5391 NC001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M5391 NC001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.263 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M5391 NC001 89R7590 ALPM5391-NC001
Product Name Multi-Conductor & Paired Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha M5391 NC001
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data