Alpha Wire Multi-Conductor & Paired Cables M5377 SL001

Description
M5377 SLATE 1000 FT
Request a Quote Datasheet
Description
M5377 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M5377 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M5377 SL001
Multi-Conductor & Paired Cables M5377 SL001
M5377 SLATE 1000 FT

M5377 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-M5377SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-M5377SL001-ND
Multiple Conductor Cables 216-M5377SL001-ND
50 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)

50 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 20 AWG 50 Conductor - Gray - 300V - 1000ft - Alpha M5377 SL001 - ALPM5377-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 20 AWG 50 Conductor - Gray - 300V - 1000ft - Alpha M5377 SL001
ALPM5377-SL001
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 20 AWG 50 Conductor - Gray - 300V - 1000ft - Alpha M5377 SL001 ALPM5377-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M5377 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M5377 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.713 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M5377 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M5377 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.713 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R7582 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R7582
Ae C&c / 1000 Ft Alpha Wire 89R7582
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number M5377 SL001 216-M5377SL001-ND ALPM5377-SL001 89R7582
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 20 AWG 50 Conductor - Gray - 300V - 1000ft - Alpha M5377 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details