Alpha Wire Multi-Conductor & Paired Cables M4758 SL001

Description
M4758 SLATE 1000 FT
Request a Quote
Description
M4758 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M4758 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4758 SL001
Multi-Conductor & Paired Cables M4758 SL001
M4758 SLATE 1000 FT

M4758 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 11 Pair - Gray - 300V - 1000ft - Alpha M4758 SL001 - ALPM4758-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 11 Pair - Gray - 300V - 1000ft - Alpha M4758 SL001
ALPM4758-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 11 Pair - Gray - 300V - 1000ft - Alpha M4758 SL001 ALPM4758-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4758 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4758 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.36 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4758 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4758 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.36 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R7343 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R7343
Ae C&c / 1000 Ft Alpha Wire 89R7343
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4758 SL001 ALPM4758-SL001 89R7343
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 11 Pair - Gray - 300V - 1000ft - Alpha M4758 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details