Alpha Wire Multi-Conductor & Paired Cables M4730 SL002

Description
M4730 SLATE 500 FT
Request a Quote Datasheet
Description
M4730 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M4730 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4730 SL002
Multi-Conductor & Paired Cables M4730 SL002
M4730 SLATE 500 FT

M4730 SLATE 500 FT

Buy Now
Multiple Conductor Cables - M4730SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4730SL002-ND
Multiple Conductor Cables M4730SL002-ND
10 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)

10 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Ae C&c / 500 Ft Alpha Wire - 89R7329 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R7329
Ae C&c / 500 Ft Alpha Wire 89R7329
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 10 Conductor - Gray - 300V - 500ft - Alpha M4730 SL002 - ALPM4730-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 10 Conductor - Gray - 300V - 500ft - Alpha M4730 SL002
ALPM4730-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 10 Conductor - Gray - 300V - 500ft - Alpha M4730 SL002 ALPM4730-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M4730 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4730 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.435 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M4730 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4730 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.435 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number M4730 SL002 M4730SL002-ND 89R7329 ALPM4730-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 10 Conductor - Gray - 300V - 500ft - Alpha M4730 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details