Alpha Wire Multi-Conductor & Paired Cables M4723 SL002

Description
M4723 SLATE 500 FT
Request a Quote
Description
M4723 SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M4723 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4723 SL002
Multi-Conductor & Paired Cables M4723 SL002
M4723 SLATE 500 FT

M4723 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M4723 SL002 - ALPM4723-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M4723 SL002
ALPM4723-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M4723 SL002 ALPM4723-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M4723 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4723 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.267 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M4723 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4723 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.267 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R7314 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R7314
Ae C&c / 500 Ft Alpha Wire 89R7314
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4723 SL002 ALPM4723-SL002 89R7314
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M4723 SL002 Ae C&c / 500 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6429A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Twisted Pair & Multicore Data Cable - 349547 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 400mm, no Latches - G125-MC22605L0-0400F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details