Alpha Wire Multiple Conductor Cables M4698 SL001

Description
10 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M4698SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4698SL001-ND
Multiple Conductor Cables M4698SL001-ND
10 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4698 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4698 SL001
Multi-Conductor & Paired Cables M4698 SL001
M4698 SLATE 1000 FT

M4698 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Shielded - 18 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha M4698 SL001 - ALPM4698-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Shielded - 18 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha M4698 SL001
ALPM4698-SL001
Alpha Essentials Multi-Conductor Cable - Shielded - 18 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha M4698 SL001 ALPM4698-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Shielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4698 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4698 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.387 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Shielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4698 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4698 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.387 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R7278 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R7278
Ae C&c / 1000 Ft Alpha Wire 89R7278
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4698SL001-ND M4698 SL001 ALPM4698-SL001 89R7278
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Shielded - 18 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha M4698 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Shielded
Unlock Full Specs
to access all available technical data