Alpha Wire Communication and Control Cable M4692

Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Datasheet
Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication and Control Cable - M4692 - Alpha Wire
Elizabeth, NJ, United States
Communication and Control Cable
M4692
Communication and Control Cable M4692
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.

Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes.

Communication and Control Typical applications:

  • Audio systems: speakers, microphones, intercoms
  • Broadcast and studio
  • Data transmission: RS-232, 422, 485
  • CAD/CAM
  • Computer peripherals
  • Business machines
  • Security systems: alarms, cameras, sensors
  • Control systems
  • Instrumentation systems
  • Point-of-sale systems
  • Banking systems

Low capacitance cables for improved transmission distances and signal integrity.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number M4692
Product Name Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (16/30) AWG Tinned Copper', '0.047']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details