Alpha Wire Multi-Conductor & Paired Cables M4677 SL002

Description
M4677 SLATE 500 FT
Request a Quote Datasheet
Description
M4677 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M4677 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4677 SL002
Multi-Conductor & Paired Cables M4677 SL002
M4677 SLATE 500 FT

M4677 SLATE 500 FT

Buy Now
Multiple Conductor Cables - M4677SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4677SL002-ND
Multiple Conductor Cables M4677SL002-ND
50 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)

50 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 50 Conductor - Gray - 300V - 500ft - Alpha M4677 SL002 - ALPM4677-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 50 Conductor - Gray - 300V - 500ft - Alpha M4677 SL002
ALPM4677-SL002
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 50 Conductor - Gray - 300V - 500ft - Alpha M4677 SL002 ALPM4677-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M4677 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4677 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.685 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M4677 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4677 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.685 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R7250 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R7250
Ae C&c / 500 Ft Alpha Wire 89R7250
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number M4677 SL002 M4677SL002-ND ALPM4677-SL002 89R7250
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 50 Conductor - Gray - 300V - 500ft - Alpha M4677 SL002 Ae C&c / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Shielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details