Alpha Wire Multiple Conductor Cables M4666 SL005

Description
10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M4666SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4666SL005-ND
Multiple Conductor Cables M4666SL005-ND
10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4666 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4666 SL005
Multi-Conductor & Paired Cables M4666 SL005
M4666 SLATE 100 FT

M4666 SLATE 100 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1122466-M4666 SL005
Cables, Wires - Multiple Conductor Cables 1122466-M4666 SL005
Win Source Part Number: 1122466-M4666 SL005 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire, Rip Cord Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 10 Standard Package: 1 Ratings: UL Style 2464 Shield Material: Aluminum Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.351" (8.92mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): M4666-SL005; M4666SL005; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M4666SL005,M4666 SL005-ND Base Product Number: M4666

Win Source Part Number: 1122466-M4666 SL005
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 10
Standard Package: 1
Ratings: UL Style 2464
Shield Material: Aluminum
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.351" (8.92mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): M4666-SL005; M4666SL005;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M4666SL005,M4666 SL005-ND
Base Product Number: M4666

Buy Now Datasheet
Ae C&c / 100 Ft Alpha Wire - 89R7228 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R7228
Ae C&c / 100 Ft Alpha Wire 89R7228
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 10 Conductor - Gray - 300V - 100ft - Alpha M4666 SL005 - ALPM4666-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 10 Conductor - Gray - 300V - 100ft - Alpha M4666 SL005
ALPM4666-SL005
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 10 Conductor - Gray - 300V - 100ft - Alpha M4666 SL005 ALPM4666-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4666 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4666 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.351 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4666 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4666 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.351 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M4666SL005-ND M4666 SL005 1122466-M4666 SL005 89R7228 ALPM4666-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 10 Conductor - Gray - 300V - 100ft - Alpha M4666 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Shielded
Unlock Full Specs
to access all available technical data