10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Win Source Part Number: 970087-M4666 SL001
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 20 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 10
Standard Package: 1
Ratings: UL Style 2464
Shield Material: Aluminum
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.351" (8.92mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M4666 SL001-ND,M4666SL001
Base Product Number: M4666
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4666 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4666 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.351 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | M4666SL001-ND | 970087-M4666 SL001 | M4666 SL001 | ALPM4666-SL001 | 10R0862 |
| Product Name | Multiple Conductor Cables | Cables, Wires - Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha M4666 SL001 | Ae C&c / 1000 Ft Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil | Shielded |