Alpha Wire Multiple Conductor Cables M4665 SL005

Description
8 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M4665SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4665SL005-ND
Multiple Conductor Cables M4665SL005-ND
8 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4665 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4665 SL005
Multi-Conductor & Paired Cables M4665 SL005
M4665 SLATE 100 FT

M4665 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M4665 SL005 - ALPM4665-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M4665 SL005
ALPM4665-SL005
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M4665 SL005 ALPM4665-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4665 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4665 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.304 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4665 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4665 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.304 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Alpha Wire - 89R7226 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R7226
Ae C&c / 100 Ft Alpha Wire 89R7226
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4665SL005-ND M4665 SL005 ALPM4665-SL005 89R7226
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha M4665 SL005 Ae C&c / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length - 1730004-20M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 65.62 ft (200 dm)
Connector Type HDMI A Male
View Details
3 suppliers