Alpha Wire Multi-Conductor & Paired Cables M4660 SL005

Description
M4660 SLATE 100 FT
Request a Quote
Description
M4660 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M4660 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4660 SL005
Multi-Conductor & Paired Cables M4660 SL005
M4660 SLATE 100 FT

M4660 SLATE 100 FT

Buy Now
Ae C&c / 100 Ft Alpha Wire - 89R7213 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R7213
Ae C&c / 100 Ft Alpha Wire 89R7213
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M4660 SL005 - ALPM4660-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M4660 SL005
ALPM4660-SL005
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M4660 SL005 ALPM4660-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4660 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4660 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.211 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4660 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4660 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.211 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M4660 SL005 89R7213 ALPM4660-SL005
Product Name Multi-Conductor & Paired Cables Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M4660 SL005
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q956-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers