Alpha Wire Multi-Conductor & Paired Cables M4660 SL001

Description
M4660 SLATE 1000 FT
Request a Quote
Description
M4660 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M4660 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4660 SL001
Multi-Conductor & Paired Cables M4660 SL001
M4660 SLATE 1000 FT

M4660 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M4660 SL001 - ALPM4660-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M4660 SL001
ALPM4660-SL001
Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M4660 SL001 ALPM4660-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4660 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4660 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.211 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. shielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4660 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4660 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.211 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R7211 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R7211
Ae C&c / 1000 Ft Alpha Wire 89R7211
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4660 SL001 ALPM4660-SL001 89R7211
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Shielded - 20 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M4660 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data