Alpha Wire Multiple Conductor Cables M4650 SL005

Description
40 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
40 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M4650SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4650SL005-ND
Multiple Conductor Cables M4650SL005-ND
40 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

40 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4650 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4650 SL005
Multi-Conductor & Paired Cables M4650 SL005
M4650 SLATE 100 FT

M4650 SLATE 100 FT

Buy Now
22 Awg Computer Cable Manhattan - 36J9412 - Newark, An Avnet Company
Chicago, IL, United States
22 Awg Computer Cable Manhattan
36J9412
22 Awg Computer Cable Manhattan 36J9412
22 AWG COMPUTER CABLE

22 AWG COMPUTER CABLE

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 40 Conductor - Gray - 300V - 100ft - Alpha M4650 SL005 - ALPM4650-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 40 Conductor - Gray - 300V - 100ft - Alpha M4650 SL005
ALPM4650-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 40 Conductor - Gray - 300V - 100ft - Alpha M4650 SL005 ALPM4650-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4650 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4650 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.436 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4650 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4650 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.436 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M4650SL005-ND M4650 SL005 36J9412 ALPM4650-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables 22 Awg Computer Cable Manhattan Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 40 Conductor - Gray - 300V - 100ft - Alpha M4650 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers