Alpha Wire Multiple Conductor Cables M4644 SL001

Description
20 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M4644SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4644SL001-ND
Multiple Conductor Cables M4644SL001-ND
20 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

20 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4644 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4644 SL001
Multi-Conductor & Paired Cables M4644 SL001
M4644 SLATE 1000 FT

M4644 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha M4644 SL001 - ALPM4644-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha M4644 SL001
ALPM4644-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha M4644 SL001 ALPM4644-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4644 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4644 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4644 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4644 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R7194 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R7194
Ae C&c / 1000 Ft Alpha Wire 89R7194
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4644SL001-ND M4644 SL001 ALPM4644-SL001 89R7194
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha M4644 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details