Alpha Wire Multi-Conductor & Paired Cables M4634 SL005

Description
M4634 SLATE 100 FT
Request a Quote Datasheet
Description
M4634 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - M4634 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4634 SL005
Multi-Conductor & Paired Cables M4634 SL005
M4634 SLATE 100 FT

M4634 SLATE 100 FT

Buy Now
Multiple Conductor Cables - M4634SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4634SL005-ND
Multiple Conductor Cables M4634SL005-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 05R8875 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
05R8875
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 05R8875
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M4634 SL005 - ALPM4634-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M4634 SL005
ALPM4634-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M4634 SL005 ALPM4634-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4634 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4634 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.179 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4634 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4634 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.179 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number M4634 SL005 M4634SL005-ND 05R8875 ALPM4634-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M4634 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details