Alpha Wire Cables, Wires - Multiple Conductor Cables M4616 SL001

Description
Win Source Part Number: 1078736-M4616 SL001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire, Rip Cord Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 30 Standard Package: 1 Ratings: UL Style 2464 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.353" (8.97mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 5100/30C SL005; 5120/30C SL005; 5020/30C SL005M4616-SL001; M4616SL001; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M4616 SL001-ND,M4616SL001 Base Product Number: M4616
Request a Quote Datasheet
Description
Win Source Part Number: 1078736-M4616 SL001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire, Rip Cord Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 30 Standard Package: 1 Ratings: UL Style 2464 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.353" (8.97mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 5100/30C SL005; 5120/30C SL005; 5020/30C SL005M4616-SL001; M4616SL001; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M4616 SL001-ND,M4616SL001 Base Product Number: M4616
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1078736-M4616 SL001
Cables, Wires - Multiple Conductor Cables 1078736-M4616 SL001
Win Source Part Number: 1078736-M4616 SL001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire, Rip Cord Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 30 Standard Package: 1 Ratings: UL Style 2464 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.353" (8.97mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 5100/30C SL005; 5120/30C SL005; 5020/30C SL005M4616-SL001; M4616SL001; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M4616 SL001-ND,M4616SL001 Base Product Number: M4616

Win Source Part Number: 1078736-M4616 SL001
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 30
Standard Package: 1
Ratings: UL Style 2464
Shield Material: Aluminum
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.353" (8.97mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): 5100/30C SL005; 5120/30C SL005; 5020/30C SL005M4616-SL001; M4616SL001;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M4616 SL001-ND,M4616SL001
Base Product Number: M4616

Buy Now Datasheet
Multiple Conductor Cables - M4616SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4616SL001-ND
Multiple Conductor Cables M4616SL001-ND
30 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

30 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4616 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4616 SL001
Multi-Conductor & Paired Cables M4616 SL001
M4616 SLATE 1000 FT

M4616 SLATE 1000 FT

Buy Now
Ae C&c / 1000 Ft Alpha Wire - 89R7170 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R7170
Ae C&c / 1000 Ft Alpha Wire 89R7170
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 30 Conductor - Gray - 300V - 1000ft - Alpha M4616 SL001 - ALPM4616-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 30 Conductor - Gray - 300V - 1000ft - Alpha M4616 SL001
ALPM4616-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 30 Conductor - Gray - 300V - 1000ft - Alpha M4616 SL001 ALPM4616-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4616 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4616 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.353 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M4616 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4616 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.353 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1078736-M4616 SL001 M4616SL001-ND M4616 SL001 89R7170 ALPM4616-SL001
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 30 Conductor - Gray - 300V - 1000ft - Alpha M4616 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details