Alpha Wire Multiple Conductor Cables M4604 SL002

Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M4604SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4604SL002-ND
Multiple Conductor Cables M4604SL002-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4604 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4604 SL002
Multi-Conductor & Paired Cables M4604 SL002
M4604 SLATE 500 FT

M4604 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M4604 SL002 - ALPM4604-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M4604 SL002
ALPM4604-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M4604 SL002 ALPM4604-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M4604 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4604 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.178 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, M4604 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4604 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.178 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 89R7154 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R7154
Ae C&c / 500 Ft Alpha Wire 89R7154
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4604SL002-ND M4604 SL002 ALPM4604-SL002 89R7154
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha M4604 SL002 Ae C&c / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data