Alpha Wire Multiple Conductor Cables M4603 SL005

Description
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M4603SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M4603SL005-ND
Multiple Conductor Cables M4603SL005-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M4603 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M4603 SL005
Multi-Conductor & Paired Cables M4603 SL005
M4603 SLATE 100 FT

M4603 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M4603 SL005 - ALPM4603-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M4603 SL005
ALPM4603-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M4603 SL005 ALPM4603-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4603 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4603 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.166 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M4603 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4603 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.166 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 05R8858 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
05R8858
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 05R8858
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M4603SL005-ND M4603 SL005 ALPM4603-SL005 05R8858
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 100ft - Alpha M4603 SL005 Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data