The Alpha Wire Communication and Control Cable, part number M4602, features a construction of two 24 AWG tinned copper conductors with a nominal PVC insulation and a shield made of aluminum/Mylar tape. The cable has a voltage rating of 300 VRMS and operates within a temperature range of -20 to 80°C. It exhibits low capacitance of 34 pF/ft at 1 kHz, which enhances signal integrity and transmission distances. The cable is designed with a minimum of 9.6 twists per foot and includes a drain wire for effective grounding. It complies with UL AWM/Style 2464 and CSA International FT4 standards, ensuring suitability for various applications, including audio systems, data transmission, and control systems. The product is also RoHS compliant, indicating it meets environmental regulations regarding hazardous substances.
Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing
Communication and Control Typical applications:
Low capacitance cables for improved transmission distances and signal integrity.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | M4602 |
| Product Name | Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 24 (7/32) AWG Tinned Copper', '0.024'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |