Alpha Wire Coaxial Cables (RF) M4276 BK005

Description
Coaxial Cable 22 AWG (0.32mm²) RG-62A 100.0' (30.48m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG (0.32mm²) RG-62A 100.0' (30.48m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - M4276BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
M4276BK005-ND
Coaxial Cables (RF) M4276BK005-ND
Coaxial Cable 22 AWG (0.32mm²) RG-62A 100.0' (30.48m) 93 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-62A 100.0' (30.48m) 93 Ohms

Buy Now Datasheet
OBSOLETE - Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - M4276 BK005 - ALPM4276-BK005 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - M4276 BK005
ALPM4276-BK005
OBSOLETE - Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - M4276 BK005 ALPM4276-BK005
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 100ft, M4276 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4276 BK005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.239 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 100ft, M4276 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4276 BK005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.239 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Ae Coax / 100 Ft Alpha Wire - 89R6987 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / 100 Ft Alpha Wire
89R6987
Ae Coax / 100 Ft Alpha Wire 89R6987
AE COAX / 100 FT

AE COAX / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number M4276BK005-ND ALPM4276-BK005 89R6987
Product Name Coaxial Cables (RF) OBSOLETE - Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - M4276 BK005 Ae Coax / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details